TE Connectivity Chip Resistor - Surface Mount RP73PF1E732RBTD

Description
732 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
732 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127306TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127306TR-ND
Chip Resistor - Surface Mount A127306TR-ND
732 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

732 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127306DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127306DKR-ND
Chip Resistor - Surface Mount A127306DKR-ND
732 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

732 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127306CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127306CT-ND
Chip Resistor - Surface Mount A127306CT-ND
732 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

732 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 732R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1778
Res, 732R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1778
RES, 732R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 732R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 732R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1777
Res, 732R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1777
RES, 732R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 732R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127306TR-ND 73AC1778
Product Name Chip Resistor - Surface Mount Res, 732R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 732 ohms 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573194 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details