TE Connectivity Chip Resistor - Surface Mount RP73PF1E715RBTD

Description
715 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
715 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127305CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127305CT-ND
Chip Resistor - Surface Mount A127305CT-ND
715 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

715 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127305TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127305TR-ND
Chip Resistor - Surface Mount A127305TR-ND
715 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

715 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127305DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127305DKR-ND
Chip Resistor - Surface Mount A127305DKR-ND
715 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

715 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 715R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1766
Res, 715R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1766
RES, 715R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 715R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 715R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1765 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1765
Res, 715R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1765
RES, 715R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 715R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RP73PF1E715RBTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E715RBTD
Resistors - Chip Resistor - Surface Mount RP73PF1E715RBTD
RES 715 OHM 0.1% 1/10W 0402

RES 715 OHM 0.1% 1/10W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A127305CT-ND 73AC1766 RP73PF1E715RBTD
Product Name Chip Resistor - Surface Mount Res, 715R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 715 ohms 715 ohms 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 457427 - RS Components, Ltd.
Specs
Category / Application Power Applications
Resistance Range 1000 ohms
Temperature Coefficient 1300 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details