TE Connectivity Chip Resistor - Surface Mount RP73PF1E6R65BTDF

Description
6.65 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
6.65 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E6R65BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E6R65BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E6R65BTDFTR-ND
6.65 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

6.65 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E6R65BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E6R65BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E6R65BTDFCT-ND
6.65 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

6.65 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E6R65BTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E6R65BTDF
Resistors - Chip Resistor - Surface Mount RP73PF1E6R65BTDF
RP 1E 0.1W 6R65 0.1% 25PPM 1K RL

RP 1E 0.1W 6R65 0.1% 25PPM 1K RL

Supplier's Site
Res, 6R65, 0.1%, 0.1W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity - 91AH8952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R65, 0.1%, 0.1W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
91AH8952
Res, 6R65, 0.1%, 0.1W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity 91AH8952
RES, 6R65, 0.1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 6R65, 0.1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1E6R65BTDFTR-ND RP73PF1E6R65BTDF 91AH8952
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 6R65, 0.1%, 0.1W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614965-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details