TE Connectivity Chip Resistor - Surface Mount RP73PF1E61R9BTD

Description
61.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
61.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127203TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127203TR-ND
Chip Resistor - Surface Mount A127203TR-ND
61.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

61.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127203CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127203CT-ND
Chip Resistor - Surface Mount A127203CT-ND
61.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

61.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127203DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127203DKR-ND
Chip Resistor - Surface Mount A127203DKR-ND
61.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

61.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 61R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1669 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1669
Res, 61R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1669
RES, 61R9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 61R9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 61R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1670 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1670
Res, 61R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1670
RES, 61R9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 61R9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127203TR-ND 73AC1669
Product Name Chip Resistor - Surface Mount Res, 61R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 61.9 ohms 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details