TE Connectivity Chip Resistor - Surface Mount RP73PF1E619RBTDF

Description
619 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
619 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E619RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E619RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E619RBTDFTR-ND
619 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

619 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E619RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E619RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E619RBTDFDKR-ND
RES 619 OHM 0.1% 1/16W 0402

RES 619 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E619RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E619RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E619RBTDFCT-ND
RES 619 OHM 0.1% 1/16W 0402

RES 619 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, 619R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1676
Res, 619R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1676
RES, 619R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 619R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 619R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1675
Res, 619R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1675
RES, 619R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 619R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E619RBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E619RBTDF
Chip Resistor - Surface Mount RP73PF1E619RBTDF
RES 619 OHM 0.1% 1/16W 0402

RES 619 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1E619RBTDFTR-ND 73AC1676 RP73PF1E619RBTDF
Product Name Chip Resistor - Surface Mount Res, 619R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 619 ohms 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 3-1879005-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
2 suppliers
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details