5.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Win Source Part Number: 1315114-RP73PF1E5K76
Category: Resistors>Chip Resistor - Surface Mount
Series: RP73, Holsworthy
Package: Tape & Reel (TR)
Height - Seated (Max): 0.014" (0.35mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 5.76 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: RP73PF1E
RES 5.76K OHM 0.1% 1/16W 0402 Product overview: RP73PF1E5K76BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1E5K76BTDF can be used for catalog matching and distributor lookup.
RES 5.76K OHM 0.1% 1/16W 0402
RES, 5K76, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.76kohm;
RES, 5K76, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.76kohm;
RES, 5K76, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:5.76kohm;
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RP73PF1E5K76BTDF-ND | 1315114-RP73PF1E5K76BTDF | 52-RP73PF1E5K76BTDF | RP73PF1E5K76BTDF | 73AC1535 | 48AC7149 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | 16W Resistor | Chip Resistor - Surface Mount | Res, 5K76, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Res, 5K76, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Power Applications | ||||
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402 (1005 Metric) | Surface Mount Technology (SMT / SMD) | 0402; 0402 [1005 Metric] | 0402 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |