TE Connectivity Chip Resistor - Surface Mount RP73PF1E5K23BTD

Description
5.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
5.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127388TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127388TR-ND
Chip Resistor - Surface Mount A127388TR-ND
5.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

5.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127388CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127388CT-ND
Chip Resistor - Surface Mount A127388CT-ND
5.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

5.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127388DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127388DKR-ND
Chip Resistor - Surface Mount A127388DKR-ND
5.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

5.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 5K23, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1517 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1517
Res, 5K23, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1517
RES, 5K23, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K23, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 5K23, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1518
Res, 5K23, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1518
RES, 5K23, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K23, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127388TR-ND 73AC1517
Product Name Chip Resistor - Surface Mount Res, 5K23, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details