The Res, 57K6, 0.1%, 0.1W, 0402, Thin Film resistor is a high precision component with a resistance value of 57.6 kΩ and a tolerance of ±0.1%. It has a power rating of 100 mW and is suitable for applications requiring a compact size, as it comes in a 0402 package (1005 metric). The resistor is designed for thin film technology, which provides stability and accuracy in performance. It operates at a maximum voltage of 50V and is compliant with RoHS standards. This resistor is ideal for use in various electronic applications, including communications and instrumentation, where reliability and precision are critical.
57.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 57K6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:57.6kohm;
RES, 57K6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:57.6kohm;
RES 57.6K OHM 0.1% 1/16W 0402
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73PF1E57K6BTDF-ND | 73AC1604 | RP73PF1E57K6BTDF |
| Product Name | Chip Resistor - Surface Mount | Res, 57K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |