The Res, 54R9, 0.1%, 0.1W, 0402, Thin Film resistor is part of the RP73 series, known for its high precision and stability. It features a resistance value of 54.9 ohms with a tolerance of ±0.1%, making it suitable for applications requiring accurate resistance measurements. The power rating is 100mW, and it can operate at a maximum voltage of 50V. This resistor is constructed using thin film technology, which enhances its performance in various environments. The operating temperature range is from -55°C to +155°C, ensuring reliability across a wide range of conditions. The resistor is also RoHS compliant, indicating it meets environmental standards. This product is ideal for use in communications, industrial controls, instrumentation, and medical applications.
54.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 54.9 OHM 0.1% 1/16W 0402
RES, 54R9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:54.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes
RES, 54R9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:54.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73PF1E54R9BTDF-ND | RP73PF1E54R9BTDF | 73AC1584 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 54R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 [1005 Metric] |
| Resistance Range | 54.9 ohms | 54.9 ohms | 54.9 ohms |