TE Connectivity Chip Resistor - Surface Mount RP73PF1E53R6BTDF

Description
53.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
53.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E53R6BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E53R6BTDF-ND
Chip Resistor - Surface Mount RP73PF1E53R6BTDF-ND
53.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

53.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E53R6BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E53R6BTDF
Chip Resistor - Surface Mount RP73PF1E53R6BTDF
RES 53.6 OHM 0.1% 1/16W 0402

RES 53.6 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 53R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1572
Res, 53R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1572
RES, 53R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 53R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 53R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1571
Res, 53R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1571
RES, 53R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 53R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 53R6, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC7158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53R6, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC7158
Res, 53R6, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC7158
RES, 53R6, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:53.6ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 53R6, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:53.6ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73PF1E53R6BTDF-ND RP73PF1E53R6BTDF 73AC1572 48AC7158
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 53R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 53R6, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573308 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details