TE Connectivity Chip Resistor - Surface Mount RP73PF1E536RBTD

Description
536 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
536 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127293CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127293CT-ND
Chip Resistor - Surface Mount A127293CT-ND
536 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

536 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127293TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127293TR-ND
Chip Resistor - Surface Mount A127293TR-ND
536 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

536 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127293DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127293DKR-ND
Chip Resistor - Surface Mount A127293DKR-ND
536 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

536 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E536RBTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E536RBTD
Chip Resistor - Surface Mount RP73PF1E536RBTD
RES 536 OHM 0.1% 1/10W 0402

RES 536 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 536R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1573
Res, 536R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1573
RES, 536R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:536ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 536R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:536ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 536R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1574
Res, 536R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1574
RES, 536R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:536ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 536R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:536ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A127293CT-ND RP73PF1E536RBTD 73AC1573
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 536R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 536 ohms 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
GS High Voltage, High Resistance Thick Film, Power -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 500000 to 1.00E10 ohms
View Details