TE Connectivity Chip Resistor - Surface Mount RP73PF1E4K99BTDF

Description
4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E4K99BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E4K99BTDF-ND
Chip Resistor - Surface Mount RP73PF1E4K99BTDF-ND
4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E4K99BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E4K99BTDF
Chip Resistor - Surface Mount RP73PF1E4K99BTDF
RES 4.99K OHM 0.1% 1/16W 0402

RES 4.99K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 4K99, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1392
Res, 4K99, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1392
RES, 4K99, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K99, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1391
Res, 4K99, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1391
RES, 4K99, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K99, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1E4K99BTDF-ND RP73PF1E4K99BTDF 73AC1392
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 4K99, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers