The Res, 4K12, 0.1%, 0.1W, 0402, Thin Film resistor from Te Connectivity is a high precision thin film chip resistor with a resistance value of 4.12 kΩ and a tolerance of ±0.1%. It has a power rating of 100 mW and is suitable for applications requiring a compact size, as it comes in a 0402 package. The maximum operating voltage for this resistor is 50V, making it suitable for low-power applications. The resistor is RoHS compliant, ensuring it meets environmental standards. This product is ideal for use in communications, industrial controls, instrumentation, and medical applications, where precision and reliability are critical.
4.12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 4.12K OHM 0.1% 1/16W 0402
RES, 4K12, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.12kohm;
RES, 4K12, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.12kohm;
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73PF1E4K12BTDF-ND | RP73PF1E4K12BTDF | 73AC1360 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 4K12, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 [1005 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |