TE Connectivity Chip Resistor - Surface Mount RP73PF1E46R4BTDF

Description
46.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
46.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E46R4BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E46R4BTDF-ND
Chip Resistor - Surface Mount RP73PF1E46R4BTDF-ND
46.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

46.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E46R4BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E46R4BTDF
Chip Resistor - Surface Mount RP73PF1E46R4BTDF
RES 46.4 OHM 0.1% 1/16W 0402

RES 46.4 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 46R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1472 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1472
Res, 46R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1472
RES, 46R4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:46.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 46R4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:46.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 46R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1471 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1471
Res, 46R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1471
RES, 46R4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:46.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 46R4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:46.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1E46R4BTDF-ND RP73PF1E46R4BTDF 73AC1472
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 46R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2552FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details