TE Connectivity Chip Resistor - Surface Mount RP73PF1E46K4BTDF

Description
46.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
46.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E46K4BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E46K4BTDF-ND
Chip Resistor - Surface Mount RP73PF1E46K4BTDF-ND
46.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

46.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E46K4BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E46K4BTDF
Chip Resistor - Surface Mount RP73PF1E46K4BTDF
RES 46.4K OHM 0.1% 1/16W 0402

RES 46.4K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 46K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1467
Res, 46K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1467
RES, 46K4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 46K4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 46K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1468
Res, 46K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1468
RES, 46K4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 46K4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1E46K4BTDF-ND RP73PF1E46K4BTDF 73AC1467
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 46K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details