TE Connectivity Chip Resistor - Surface Mount RP73PF1E464RBTD

Description
464 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
464 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127287DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127287DKR-ND
Chip Resistor - Surface Mount A127287DKR-ND
464 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

464 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127287TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127287TR-ND
Chip Resistor - Surface Mount A127287TR-ND
464 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

464 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127287CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127287CT-ND
Chip Resistor - Surface Mount A127287CT-ND
464 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

464 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 464R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1474
Res, 464R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1474
RES, 464R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 464R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 464R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1473 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1473
Res, 464R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1473
RES, 464R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 464R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RP73PF1E464RBTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E464RBTD
Chip Resistor - Surface Mount RP73PF1E464RBTD
RES 464 OHM 0.1% 1/10W 0402

RES 464 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A127287DKR-ND 73AC1474 RP73PF1E464RBTD
Product Name Chip Resistor - Surface Mount Res, 464R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 464 ohms 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers