TE Connectivity Chip Resistor - Surface Mount RP73PF1E432RBTD

Description
432 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
432 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127284CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127284CT-ND
Chip Resistor - Surface Mount A127284CT-ND
432 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

432 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127284TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127284TR-ND
Chip Resistor - Surface Mount A127284TR-ND
432 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

432 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127284DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127284DKR-ND
Chip Resistor - Surface Mount A127284DKR-ND
432 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

432 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E432RBTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E432RBTD
Chip Resistor - Surface Mount RP73PF1E432RBTD
RES 432 OHM 0.1% 1/10W 0402

RES 432 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 432R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1438
Res, 432R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1438
RES, 432R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:432ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 432R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:432ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 432R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1437
Res, 432R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1437
RES, 432R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:432ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 432R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:432ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A127284CT-ND RP73PF1E432RBTD 73AC1438
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 432R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 432 ohms 432 ohms 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers