TE Connectivity Chip Resistor - Surface Mount RP73PF1E42R2BTDF

Description
RES 42.2 OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 42.2 OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E42R2BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E42R2BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E42R2BTDFDKR-ND
RES 42.2 OHM 0.1% 1/16W 0402

RES 42.2 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E42R2BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E42R2BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E42R2BTDFTR-ND
42.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

42.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E42R2BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E42R2BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E42R2BTDFCT-ND
RES 42.2 OHM 0.1% 1/16W 0402

RES 42.2 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E42R2BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E42R2BTDF
Chip Resistor - Surface Mount RP73PF1E42R2BTDF
RES 42.2 OHM 0.1% 1/16W 0402

RES 42.2 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 42R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1424
Res, 42R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1424
RES, 42R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:42.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 42R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:42.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 42R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1423
Res, 42R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1423
RES, 42R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:42.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P Series RoHS Compliant: Yes

RES, 42R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:42.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P Series RoHS Compliant: Yes

Supplier's Site
Res, 42R2, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC7121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42R2, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC7121
Res, 42R2, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC7121
RES, 42R2, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:42.2ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 42R2, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:42.2ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-RP73PF1E42R2BTDFDKR-ND RP73PF1E42R2BTDF 73AC1424 73AC1423 48AC7121
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 42R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 42R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 42R2, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402 0402
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms 42.2 ohms 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD205JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details