TE Connectivity Chip Resistor - Surface Mount RP73PF1E374RBTD

Description
374 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
374 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127278CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127278CT-ND
Chip Resistor - Surface Mount A127278CT-ND
374 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

374 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127278DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127278DKR-ND
Chip Resistor - Surface Mount A127278DKR-ND
374 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

374 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127278TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127278TR-ND
Chip Resistor - Surface Mount A127278TR-ND
374 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

374 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E374RBTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E374RBTD
Resistors - Chip Resistor - Surface Mount RP73PF1E374RBTD
RES 374 OHM 0.1% 1/10W 0402

RES 374 OHM 0.1% 1/10W 0402

Supplier's Site
Res, 374R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1326
Res, 374R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1326
RES, 374R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 374R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 374R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1325 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1325
Res, 374R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1325
RES, 374R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 374R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127278CT-ND RP73PF1E374RBTD 73AC1326
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 374R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 374 ohms 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176397-4 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24 ohms
Tolerance 1 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details