TE Connectivity Chip Resistor - Surface Mount 350213KFT

Description
13 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
13 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143222TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143222TR-ND
Chip Resistor - Surface Mount A143222TR-ND
13 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

13 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143222CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143222CT-ND
Chip Resistor - Surface Mount A143222CT-ND
13 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

13 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 13K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2994
Res, 13K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2994
RES, 13K, 1%, 2W, 2010, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 13K, 1%, 2W, 2010, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2993
Res, 13K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2993
RES, 13K, 1%, 2W, 2010, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 13K, 1%, 2W, 2010, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143222TR-ND 97AC2994
Product Name Chip Resistor - Surface Mount Res, 13K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573181 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details