TE Connectivity 35.7 OHM 16W Resistor RP73PF1E35R7BTDF

Description
RES 35.7 OHM 0.1% 1/16W 0402 Product overview: RP73PF1E35R7BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35.7 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35.7 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1E35R7BTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 35.7 OHM 0.1% 1/16W 0402 Product overview: RP73PF1E35R7BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35.7 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35.7 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1E35R7BTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35.7 OHM 16W Resistor - 52-RP73PF1E35R7BTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35.7 OHM 16W Resistor
52-RP73PF1E35R7BTDF
35.7 OHM 16W Resistor 52-RP73PF1E35R7BTDF
RES 35.7 OHM 0.1% 1/16W 0402 Product overview: RP73PF1E35R7BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35.7 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35.7 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1E35R7BTDF can be used for catalog matching and distributor lookup.

RES 35.7 OHM 0.1% 1/16W 0402 Product overview: RP73PF1E35R7BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35.7 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35.7 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1E35R7BTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1056645-RP73PF1E35R7BTDF
Resistors - Chip Resistor - Surface Mount 1056645-RP73PF1E35R7BTDF
Win Source Part Number: 1056645-RP73PF1E35R7 BTDF Category: Resistors>Chip Resistor - Surface Mount Series: RP73, Holsworthy Package: Tape & Reel (TR) Height - Seated (Max): 0.014" (0.35mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 35.7 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RP73PF1E35R7BTDF5-21 76309-4; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 5-2176309-4 Base Product Number: RP73PF1E

Win Source Part Number: 1056645-RP73PF1E35R7BTDF
Category: Resistors>Chip Resistor - Surface Mount
Series: RP73, Holsworthy
Package: Tape & Reel (TR)
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 35.7 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): RP73PF1E35R7BTDF5-2176309-4;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 5-2176309-4
Base Product Number: RP73PF1E

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E35R7BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E35R7BTDF-ND
Chip Resistor - Surface Mount RP73PF1E35R7BTDF-ND
35.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

35.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E35R7BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E35R7BTDF
Chip Resistor - Surface Mount RP73PF1E35R7BTDF
RES 35.7 OHM 0.1% 1/16W 0402

RES 35.7 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 35R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1299
Res, 35R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1299
RES, 35R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:35.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 35R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:35.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 35R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1300
Res, 35R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1300
RES, 35R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:35.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 35R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:35.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RP73PF1E35R7BTDF 1056645-RP73PF1E35R7BTDF RP73PF1E35R7BTDF-ND RP73PF1E35R7BTDF 73AC1299
Product Name 35.7 OHM 16W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 35R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms 35.7 ohms 35.7 ohms
Power Rating 0.1000 watts 0.0630 watts 0.1000 watts 16 watts 0.1000 watts
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details