TE Connectivity Chip Resistor - Surface Mount RP73PF1E357RBTDF

Description
357 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Description
357 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RP73 series resistor, specifically the part number 73AC1303, is a thin film chip resistor with a resistance value of 357 ohms and a tolerance of ±0.1%. It has a power rating of 0.1W and is housed in a compact 0402 package. This resistor is designed for high precision applications, featuring a temperature coefficient of resistance (TCR) of 25 ppm/°C. The maximum operating voltage is rated at 50V, making it suitable for various electronic applications. The resistor operates effectively within a temperature range of -55°C to +155°C and offers high stability with a maximum insulation resistance greater than 1000 M,Ѷ. The RP73 series is ideal for use in communications, industrial controls, instrumentation, and medical devices.

Datasheet Summary
Powered by GS/AI

The RP73 series resistor, specifically the part number 73AC1303, is a thin film chip resistor with a resistance value of 357 ohms and a tolerance of ±0.1%. It has a power rating of 0.1W and is housed in a compact 0402 package. This resistor is designed for high precision applications, featuring a temperature coefficient of resistance (TCR) of 25 ppm/°C. The maximum operating voltage is rated at 50V, making it suitable for various electronic applications. The resistor operates effectively within a temperature range of -55°C to +155°C and offers high stability with a maximum insulation resistance greater than 1000 M,Ѷ. The RP73 series is ideal for use in communications, industrial controls, instrumentation, and medical devices.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E357RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E357RBTDF-ND
Chip Resistor - Surface Mount RP73PF1E357RBTDF-ND
357 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

357 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 357R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1303
Res, 357R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1303
RES, 357R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 357R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 357R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1304
Res, 357R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1304
RES, 357R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 357R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E357RBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E357RBTDF
Chip Resistor - Surface Mount RP73PF1E357RBTDF
RES 357 OHM 0.1% 1/16W 0402

RES 357 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RP73PF1E357RBTDF-ND 73AC1303 RP73PF1E357RBTDF
Product Name Chip Resistor - Surface Mount Res, 357R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 357 ohms 357 ohms 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details