TE Connectivity Chip Resistor - Surface Mount RP73PF1E34R8BTDF

Description
34.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
34.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E34R8BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E34R8BTDF-ND
Chip Resistor - Surface Mount RP73PF1E34R8BTDF-ND
34.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

34.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 34R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1283
Res, 34R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1283
RES, 34R8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:34.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 34R8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:34.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1284
Res, 34R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1284
RES, 34R8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:34.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 34R8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:34.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E34R8BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E34R8BTDF
Chip Resistor - Surface Mount RP73PF1E34R8BTDF
RES 34.8 OHM 0.1% 1/16W 0402

RES 34.8 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RP73PF1E34R8BTDF-ND 73AC1283 RP73PF1E34R8BTDF
Product Name Chip Resistor - Surface Mount Res, 34R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers