TE Connectivity Chip Resistor - Surface Mount RP73PF1E332RBTD

Description
332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127273DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127273DKR-ND
Chip Resistor - Surface Mount A127273DKR-ND
332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127273CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127273CT-ND
Chip Resistor - Surface Mount A127273CT-ND
332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127273TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127273TR-ND
Chip Resistor - Surface Mount A127273TR-ND
332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 332R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1265
Res, 332R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1265
RES, 332R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 332R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 332R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1266 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1266
Res, 332R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1266
RES, 332R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 332R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127273DKR-ND 73AC1265
Product Name Chip Resistor - Surface Mount Res, 332R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details