TE Connectivity Chip Resistor - Surface Mount RP73PF1E30K1BTDF

Description
RES 30.1K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 30.1K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E30K1BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E30K1BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E30K1BTDFCT-ND
RES 30.1K OHM 0.1% 1/16W 0402

RES 30.1K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E30K1BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E30K1BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E30K1BTDFDKR-ND
RES 30.1K OHM 0.1% 1/16W 0402

RES 30.1K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E30K1BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E30K1BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E30K1BTDFTR-ND
30.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E30K1BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E30K1BTDFTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E30K1BTDFTR-ND
RP 1E 0.1W 30K1 0.1% 25PPM 1K RL

RP 1E 0.1W 30K1 0.1% 25PPM 1K RL

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E30K1BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E30K1BTDF
Chip Resistor - Surface Mount RP73PF1E30K1BTDF
RES 30.1K OHM 0.1% 1/16W 0402

RES 30.1K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 30K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1211
Res, 30K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1211
RES, 30K1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 30K1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 30K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1212
Res, 30K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1212
RES, 30K1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 30K1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K1, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC7068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC7068
Res, 30K1, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC7068
RES, 30K1, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:30.1kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 30K1, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:30.1kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-RP73PF1E30K1BTDFCT-ND 1111-RP73PF1E30K1BTDFTR-ND RP73PF1E30K1BTDF 73AC1211 48AC7068
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 30K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 30K1, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details