TE Connectivity Chip Resistor - Surface Mount RP73PF1E309RBTD

Description
309 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
309 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127270CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127270CT-ND
Chip Resistor - Surface Mount A127270CT-ND
309 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

309 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127270TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127270TR-ND
Chip Resistor - Surface Mount A127270TR-ND
309 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

309 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E309RBTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E309RBTD
Resistors - Chip Resistor - Surface Mount RP73PF1E309RBTD
RES 309 OHM 0.1% 1/10W 0402

RES 309 OHM 0.1% 1/10W 0402

Supplier's Site
Res, 309R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1230
Res, 309R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1230
RES, 309R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:309ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 309R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:309ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 309R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1229
Res, 309R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1229
RES, 309R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:309ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 309R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:309ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127270CT-ND RP73PF1E309RBTD 73AC1230
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 309R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 309 ohms 309 ohms 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567723 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers