TE Connectivity Chip Resistor - Surface Mount RP73PF1E2K8BTDF

Description
2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E2K8BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E2K8BTDF-ND
Chip Resistor - Surface Mount RP73PF1E2K8BTDF-ND
2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E2K8BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E2K8BTDFTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E2K8BTDFTR-ND
RP 1E 0.1W 2K8 0.1% 25PPM 1K RL

RP 1E 0.1W 2K8 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 2K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0904
Res, 2K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0904
RES, 2K8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0903 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0903
Res, 2K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0903
RES, 2K8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E2K8BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E2K8BTDF
Chip Resistor - Surface Mount RP73PF1E2K8BTDF
RES 2.8K OHM 0.1% 1/16W 0402

RES 2.8K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RP73PF1E2K8BTDF-ND 73AC0904 RP73PF1E2K8BTDF
Product Name Chip Resistor - Surface Mount Res, 2K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers