TE Connectivity Chip Resistor - Surface Mount RP73PF1E2K74BTD

Description
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127361TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127361TR-ND
Chip Resistor - Surface Mount A127361TR-ND
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127361CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127361CT-ND
Chip Resistor - Surface Mount A127361CT-ND
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127361DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127361DKR-ND
Chip Resistor - Surface Mount A127361DKR-ND
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E2K74BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E2K74BTDTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E2K74BTDTR-ND
RP 1E 0.1W 2K74 0.1% 25PPM 5K RL

RP 1E 0.1W 2K74 0.1% 25PPM 5K RL

Buy Now Datasheet
Res, 2K74, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0898
Res, 2K74, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0898
RES, 2K74, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K74, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 2K74, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0897
Res, 2K74, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0897
RES, 2K74, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K74, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127361TR-ND 1111-RP73PF1E2K74BTDTR-ND 73AC0898
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K74, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4752FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details