TE Connectivity Chip Resistor - Surface Mount RP73PF1E2K49BTDF

Description
RES 2.49K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 2.49K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E2K49BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E2K49BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E2K49BTDFCT-ND
RES 2.49K OHM 0.1% 1/16W 0402

RES 2.49K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E2K49BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E2K49BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E2K49BTDFDKR-ND
RES 2.49K OHM 0.1% 1/16W 0402

RES 2.49K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E2K49BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E2K49BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E2K49BTDFTR-ND
2.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E2K49BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E2K49BTDF
Chip Resistor - Surface Mount RP73PF1E2K49BTDF
RES 2.49K OHM 0.1% 1/16W 0402

RES 2.49K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 2K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0883
Res, 2K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0883
RES, 2K49, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K49, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0884
Res, 2K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0884
RES, 2K49, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K49, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1E2K49BTDFCT-ND RP73PF1E2K49BTDF 73AC0883
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details