TE Connectivity Chip Resistor - Surface Mount RP73PF1E2K37BTDF

Description
2.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E2K37BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E2K37BTDF-ND
Chip Resistor - Surface Mount RP73PF1E2K37BTDF-ND
2.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 2K37, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0875
Res, 2K37, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0875
RES, 2K37, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K37, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K37, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0876 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0876
Res, 2K37, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0876
RES, 2K37, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K37, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E2K37BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E2K37BTDF
Chip Resistor - Surface Mount RP73PF1E2K37BTDF
RES 2.37K OHM 0.1% 1/16W 0402

RES 2.37K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RP73PF1E2K37BTDF-ND 73AC0875 RP73PF1E2K37BTDF
Product Name Chip Resistor - Surface Mount Res, 2K37, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details