TE Connectivity Chip Resistor - Surface Mount RP73PF1E23K2BTDF

Description
23.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
23.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E23K2BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E23K2BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E23K2BTDFTR-ND
23.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

23.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E23K2BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E23K2BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E23K2BTDFDKR-ND
RES 23.2K OHM 0.1% 1/16W 0402

RES 23.2K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E23K2BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E23K2BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E23K2BTDFCT-ND
RES 23.2K OHM 0.1% 1/16W 0402

RES 23.2K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E23K2BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E23K2BTDF
Chip Resistor - Surface Mount RP73PF1E23K2BTDF
RES 23.2K OHM 0.1% 1/16W 0402

RES 23.2K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 23K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1011
Res, 23K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1011
RES, 23K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 23K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 23K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1012
Res, 23K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1012
RES, 23K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 23K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K2, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC7018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC7018
Res, 23K2, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC7018
RES, 23K2, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:23.2kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 23K2, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:23.2kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RP73PF1E23K2BTDFTR-ND RP73PF1E23K2BTDF 73AC1011 48AC7018
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 23K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 23K2, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2567549P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details