TE Connectivity Chip Resistor - Surface Mount RP73PF1E22R6BTD

Description
22.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
22.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127161DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127161DKR-ND
Chip Resistor - Surface Mount A127161DKR-ND
22.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

22.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127161TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127161TR-ND
Chip Resistor - Surface Mount A127161TR-ND
22.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

22.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127161CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127161CT-ND
Chip Resistor - Surface Mount A127161CT-ND
22.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

22.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 22R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0989
Res, 22R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0989
RES, 22R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:22.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 22R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:22.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 22R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0990
Res, 22R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0990
RES, 22R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:22.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 22R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:22.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RP73PF1E22R6BTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E22R6BTD
Resistors - Chip Resistor - Surface Mount RP73PF1E22R6BTD
RES 22.6 OHM 0.1% 1/10W 0402

RES 22.6 OHM 0.1% 1/10W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A127161DKR-ND 73AC0989 RP73PF1E22R6BTD
Product Name Chip Resistor - Surface Mount Res, 22R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details