TE Connectivity 16W Resistor RP73PF1E200KBTDF

Description
RES 200K OHM 0.1% 1/16W 0402 Product overview: RP73PF1E200KBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1E200KBTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 200K OHM 0.1% 1/16W 0402 Product overview: RP73PF1E200KBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1E200KBTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16W Resistor - 52-RP73PF1E200KBTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 200K OHM 0.1% 1/16W 0402 Product overview: RP73PF1E200KBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1E200KBTDF can be used for catalog matching and distributor lookup.

RES 200K OHM 0.1% 1/16W 0402 Product overview: RP73PF1E200KBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1E200KBTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1058251-RP73PF1E200KBTDF
Resistors - Chip Resistor - Surface Mount 1058251-RP73PF1E200KBTDF
Win Source Part Number: 1058251-RP73PF1E200K BTDF Category: Resistors>Chip Resistor - Surface Mount Series: RP73, Holsworthy Package: Tape & Reel (TR) Height - Seated (Max): 0.014" (0.35mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 200 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RP73PF1E200KBTDF1-21 76313-8; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1-2176313-8 Base Product Number: RP73PF1E

Win Source Part Number: 1058251-RP73PF1E200KBTDF
Category: Resistors>Chip Resistor - Surface Mount
Series: RP73, Holsworthy
Package: Tape & Reel (TR)
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 200 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): RP73PF1E200KBTDF1-2176313-8;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1-2176313-8
Base Product Number: RP73PF1E

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E200KBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E200KBTDF-ND
Chip Resistor - Surface Mount RP73PF1E200KBTDF-ND
200 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

200 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E200KBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E200KBTDF
Chip Resistor - Surface Mount RP73PF1E200KBTDF
RES 200K OHM 0.1% 1/16W 0402

RES 200K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 200K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0931
Res, 200K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0931
RES, 200K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 200K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 200K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0932
Res, 200K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0932
RES, 200K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 200K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RP73PF1E200KBTDF 1058251-RP73PF1E200KBTDF RP73PF1E200KBTDF-ND RP73PF1E200KBTDF 73AC0931
Product Name 16W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 200K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Power Rating 0.1000 watts 0.0630 watts 0.1000 watts 16 watts 0.1000 watts
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-2176397-6 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
Tolerance 1 +/- %
View Details
2 suppliers