TE Connectivity Chip Resistor - Surface Mount RP73PF1E1K96BTD

Description
1.96 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
1.96 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127347TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127347TR-ND
Chip Resistor - Surface Mount A127347TR-ND
1.96 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

1.96 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127347DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127347DKR-ND
Chip Resistor - Surface Mount A127347DKR-ND
1.96 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

1.96 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127347CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127347CT-ND
Chip Resistor - Surface Mount A127347CT-ND
1.96 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

1.96 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 1K96, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0378
Res, 1K96, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0378
RES, 1K96, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K96, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 1K96, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0377
Res, 1K96, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0377
RES, 1K96, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K96, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RP73PF1E1K96BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E1K96BTD
Chip Resistor - Surface Mount RP73PF1E1K96BTD
RES 1.96K OHM 0.1% 1/10W 0402

RES 1.96K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A127347TR-ND 73AC0378 RP73PF1E1K96BTD
Product Name Chip Resistor - Surface Mount Res, 1K96, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573144 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details