TE Connectivity Chip Resistor - Surface Mount RP73PF1E1K65BTD

Description
1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127340CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127340CT-ND
Chip Resistor - Surface Mount A127340CT-ND
1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127340TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127340TR-ND
Chip Resistor - Surface Mount A127340TR-ND
1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127340DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127340DKR-ND
Chip Resistor - Surface Mount A127340DKR-ND
1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 1K65, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0349 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0349
Res, 1K65, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0349
RES, 1K65, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K65, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 1K65, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0350
Res, 1K65, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0350
RES, 1K65, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K65, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RP73PF1E1K65BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E1K65BTD
Chip Resistor - Surface Mount RP73PF1E1K65BTD
RES 1.65K OHM 0.1% 1/10W 0402

RES 1.65K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A127340CT-ND 73AC0349 RP73PF1E1K65BTD
Product Name Chip Resistor - Surface Mount Res, 1K65, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573257 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details