TE Connectivity Chip Resistor - Surface Mount RP73PF1E18R2BTD

Description
18.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
18.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127152CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127152CT-ND
Chip Resistor - Surface Mount A127152CT-ND
18.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

18.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127152TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127152TR-ND
Chip Resistor - Surface Mount A127152TR-ND
18.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

18.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 18R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0790 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0790
Res, 18R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0790
RES, 18R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:18.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 18R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:18.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 18R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0789
Res, 18R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0789
RES, 18R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:18.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 18R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:18.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127152CT-ND 73AC0790
Product Name Chip Resistor - Surface Mount Res, 18R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 18.2 ohms 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details