TE Connectivity Chip Resistor - Surface Mount RP73PF1E182RBTD

Description
182 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
182 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127248CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127248CT-ND
Chip Resistor - Surface Mount A127248CT-ND
182 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

182 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127248TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127248TR-ND
Chip Resistor - Surface Mount A127248TR-ND
182 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

182 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 182R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0801
Res, 182R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0801
RES, 182R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:182ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 182R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:182ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 182R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0802 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0802
Res, 182R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0802
RES, 182R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:182ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 182R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:182ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127248CT-ND 73AC0801
Product Name Chip Resistor - Surface Mount Res, 182R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 182 ohms 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details