TE Connectivity Chip Resistor - Surface Mount RP73PF1E17K4BTDF

Description
RES 17.4K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 17.4K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E17K4BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E17K4BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E17K4BTDFCT-ND
RES 17.4K OHM 0.1% 1/16W 0402

RES 17.4K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E17K4BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E17K4BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E17K4BTDFDKR-ND
RES 17.4K OHM 0.1% 1/16W 0402

RES 17.4K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E17K4BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E17K4BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E17K4BTDFTR-ND
17.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

17.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 17K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0752
Res, 17K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0752
RES, 17K4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 17K4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0751
Res, 17K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0751
RES, 17K4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 17K4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E17K4BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E17K4BTDF
Chip Resistor - Surface Mount RP73PF1E17K4BTDF
RES 17.4K OHM 0.1% 1/16W 0402

RES 17.4K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1E17K4BTDFCT-ND 73AC0752 RP73PF1E17K4BTDF
Product Name Chip Resistor - Surface Mount Res, 17K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-2176397-9 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details