TE Connectivity Chip Resistor - Surface Mount RP73PF1E178KBTD

Description
178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127535CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127535CT-ND
Chip Resistor - Surface Mount A127535CT-ND
178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127535TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127535TR-ND
Chip Resistor - Surface Mount A127535TR-ND
178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127535DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127535DKR-ND
Chip Resistor - Surface Mount A127535DKR-ND
178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 178K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0774
Res, 178K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0774
RES, 178K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:178kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 178K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:178kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 178K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0773
Res, 178K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0773
RES, 178K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:178kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 178K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:178kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127535CT-ND 73AC0774
Product Name Chip Resistor - Surface Mount Res, 178K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 457458 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 20 ohms
View Details