TE Connectivity Chip Resistor - Surface Mount RP73PF1E174RBTD

Description
174 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
174 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127246DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127246DKR-ND
Chip Resistor - Surface Mount A127246DKR-ND
174 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

174 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127246TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127246TR-ND
Chip Resistor - Surface Mount A127246TR-ND
174 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

174 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127246CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127246CT-ND
Chip Resistor - Surface Mount A127246CT-ND
174 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

174 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 174R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0769
Res, 174R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0769
RES, 174R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:174ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 174R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:174ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 174R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0770
Res, 174R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0770
RES, 174R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:174ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 174R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:174ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127246DKR-ND 73AC0769
Product Name Chip Resistor - Surface Mount Res, 174R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details