TE Connectivity Chip Resistor - Surface Mount RP73PF1E16K5BTD

Description
16.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
16.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127436DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127436DKR-ND
Chip Resistor - Surface Mount A127436DKR-ND
16.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

16.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127436CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127436CT-ND
Chip Resistor - Surface Mount A127436CT-ND
16.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

16.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127436TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127436TR-ND
Chip Resistor - Surface Mount A127436TR-ND
16.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

16.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E16K5BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E16K5BTDTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E16K5BTDTR-ND
RP 1E 0.1W 16K5 0.1% 25PPM 5K RL

RP 1E 0.1W 16K5 0.1% 25PPM 5K RL

Buy Now Datasheet
Res, 16K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0705
Res, 16K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0705
RES, 16K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 16K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 16K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0706
Res, 16K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0706
RES, 16K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 16K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127436DKR-ND 1111-RP73PF1E16K5BTDTR-ND 73AC0705
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 16K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers