TE Connectivity Chip Resistor - Surface Mount RP73PF1E169KBTDF

Description
RES 169K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 169K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E169KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E169KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E169KBTDFDKR-ND
RES 169K OHM 0.1% 1/16W 0402

RES 169K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E169KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E169KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E169KBTDFTR-ND
169 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

169 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E169KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E169KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E169KBTDFCT-ND
RES 169K OHM 0.1% 1/16W 0402

RES 169K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, 169K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0744
Res, 169K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0744
RES, 169K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 169K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 169K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0743
Res, 169K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0743
RES, 169K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 169K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E169KBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E169KBTDF
Chip Resistor - Surface Mount RP73PF1E169KBTDF
RES 169K OHM 0.1% 1/16W 0402

RES 169K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1E169KBTDFDKR-ND 73AC0744 RP73PF1E169KBTDF
Product Name Chip Resistor - Surface Mount Res, 169K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4642FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details