TE Connectivity Chip Resistor - Surface Mount RP73PF1E169KBTD

Description
169 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
169 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127533DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127533DKR-ND
Chip Resistor - Surface Mount A127533DKR-ND
169 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

169 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127533TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127533TR-ND
Chip Resistor - Surface Mount A127533TR-ND
169 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

169 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127533CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127533CT-ND
Chip Resistor - Surface Mount A127533CT-ND
169 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

169 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 169K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0741
Res, 169K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0741
RES, 169K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 169K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 169K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0742 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0742
Res, 169K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0742
RES, 169K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 169K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127533DKR-ND 73AC0741
Product Name Chip Resistor - Surface Mount Res, 169K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD133GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers