TE Connectivity Chip Resistor - Surface Mount RP73PF1E158KBTDF

Description
RES 158K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 158K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E158KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E158KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E158KBTDFDKR-ND
RES 158K OHM 0.1% 1/16W 0402

RES 158K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E158KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E158KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E158KBTDFCT-ND
RES 158K OHM 0.1% 1/16W 0402

RES 158K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E158KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E158KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E158KBTDFTR-ND
158 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

158 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E158KBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E158KBTDF
Chip Resistor - Surface Mount RP73PF1E158KBTDF
RES 158K OHM 0.1% 1/16W 0402

RES 158K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 158K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0696
Res, 158K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0696
RES, 158K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:158kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 158K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:158kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 158K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC6939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC6939
Res, 158K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC6939
RES, 158K, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:158kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 158K, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:158kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RP73PF1E158KBTDFDKR-ND RP73PF1E158KBTDF 73AC0696 48AC6939
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 158K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 158K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details