14.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 14R3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:14.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes
RES, 14R3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:14.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes
RES 14.3 OHM 0.1% 1/16W 0402
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73PF1E14R3BTDF-ND | 73AC0623 | RP73PF1E14R3BTDF |
| Product Name | Chip Resistor - Surface Mount | Res, 14R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 14.3 ohms | 14.3 ohms | 14.3 ohms |