TE Connectivity Chip Resistor - Surface Mount RP73PF1E14K7BTD

Description
14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127431DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127431DKR-ND
Chip Resistor - Surface Mount A127431DKR-ND
14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127431TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127431TR-ND
Chip Resistor - Surface Mount A127431TR-ND
14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127431CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127431CT-ND
Chip Resistor - Surface Mount A127431CT-ND
14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 14K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0614
Res, 14K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0614
RES, 14K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 14K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 14K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0613
Res, 14K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0613
RES, 14K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 14K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127431DKR-ND 73AC0614
Product Name Chip Resistor - Surface Mount Res, 14K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details