TE Connectivity Chip Resistor - Surface Mount RP73PF1E13KBTD

Description
13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127426TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127426TR-ND
Chip Resistor - Surface Mount A127426TR-ND
13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127426DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127426DKR-ND
Chip Resistor - Surface Mount A127426DKR-ND
13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127426CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127426CT-ND
Chip Resistor - Surface Mount A127426CT-ND
13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E13KBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E13KBTDTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E13KBTDTR-ND
RP 1E 0.1W 13K 0.1% 25PPM 5K RL

RP 1E 0.1W 13K 0.1% 25PPM 5K RL

Buy Now Datasheet
Res, 13K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC6905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC6905
Res, 13K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC6905
RES, 13K, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:13kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 13K, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:13kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0558
Res, 13K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0558
RES, 13K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 13K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127426TR-ND 48AC6905 73AC0558
Product Name Chip Resistor - Surface Mount Res, 13K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity Res, 13K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers