TE Connectivity Chip Resistor - Surface Mount RP73PF1E137RBTD

Description
137 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
137 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127236DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127236DKR-ND
Chip Resistor - Surface Mount A127236DKR-ND
137 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

137 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127236TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127236TR-ND
Chip Resistor - Surface Mount A127236TR-ND
137 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

137 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127236CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127236CT-ND
Chip Resistor - Surface Mount A127236CT-ND
137 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

137 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 137R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0601
Res, 137R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0601
RES, 137R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 137R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 137R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0602 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0602
Res, 137R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0602
RES, 137R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 137R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127236DKR-ND 73AC0601
Product Name Chip Resistor - Surface Mount Res, 137R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details