TE Connectivity Chip Resistor - Surface Mount RP73PF1E137KBTD

Description
137 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
137 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127524TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127524TR-ND
Chip Resistor - Surface Mount A127524TR-ND
137 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

137 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127524DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127524DKR-ND
Chip Resistor - Surface Mount A127524DKR-ND
137 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

137 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127524CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127524CT-ND
Chip Resistor - Surface Mount A127524CT-ND
137 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

137 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 137K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0598
Res, 137K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0598
RES, 137K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 137K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 137K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0597 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0597
Res, 137K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0597
RES, 137K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 137K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127524TR-ND 73AC0598
Product Name Chip Resistor - Surface Mount Res, 137K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details