TE Connectivity Chip Resistor - Surface Mount RP73PF1E12R7BTD

Description
12.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
12.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127137CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127137CT-ND
Chip Resistor - Surface Mount A127137CT-ND
12.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

12.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127137TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127137TR-ND
Chip Resistor - Surface Mount A127137TR-ND
12.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

12.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127137DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127137DKR-ND
Chip Resistor - Surface Mount A127137DKR-ND
12.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

12.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 12R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0530
Res, 12R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0530
RES, 12R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:12.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 12R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:12.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 12R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0529
Res, 12R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0529
RES, 12R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:12.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 12R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:12.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127137CT-ND 73AC0530
Product Name Chip Resistor - Surface Mount Res, 12R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 12.7 ohms 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details